Vishay Intertechnology, Inc. MF,1/4W,10,.1%,50PPM,S/.001%,BULK RNC60H10R0BSB14

Description
MF,1/4W,10,.1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,10,.1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,10,.1%,50PPM,S/.001%,BULK - RNC60H10R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10,.1%,50PPM,S/.001%,BULK
RNC60H10R0BSB14
MF,1/4W,10,.1%,50PPM,S/.001%,BULK RNC60H10R0BSB14
MF,1/4W,10,.1%,50PPM ,S/.001%,BULK

MF,1/4W,10,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H10R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R0BSB14-ND
Through Hole Resistors RNC60H10R0BSB14-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R0BSB14 RNC60H10R0BSB14-ND
Product Name MF,1/4W,10,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers