Vishay Precision Group RES 1.07M OHM 1/4W 1% AXIAL RNC60H1074FSRE6

Description
RES 1.07Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/4W 1% AXIAL - RNC60H1074FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/4W 1% AXIAL
RNC60H1074FSRE6
RES 1.07M OHM 1/4W 1% AXIAL RNC60H1074FSRE6
RES 1.07Mohm 1/4W 1% AXIAL

RES 1.07Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1074FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1074FSRE6-ND
Through Hole Resistors RNC60H1074FSRE6-ND
1.07 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1074FSRE6 RNC60H1074FSRE6-ND
Product Name RES 1.07M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details