Vishay Intertechnology, Inc. RES 107K OHM 1/4W .1% AXIAL RNC60H1073BSBSL

Description
RES 107Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W .1% AXIAL - RNC60H1073BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W .1% AXIAL
RNC60H1073BSBSL
RES 107K OHM 1/4W .1% AXIAL RNC60H1073BSBSL
RES 107Kohm 1/4W .1% AXIAL

RES 107Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1073BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1073BSBSL-ND
Through Hole Resistors RNC60H1073BSBSL-ND
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1073BSBSL RNC60H1073BSBSL-ND
Product Name RES 107K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details