Vishay Intertechnology, Inc. RES 10.7K OHM 1/4W 1% AXIAL RNC60H1072FSBSL

Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/4W 1% AXIAL - RNC60H1072FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/4W 1% AXIAL
RNC60H1072FSBSL
RES 10.7K OHM 1/4W 1% AXIAL RNC60H1072FSBSL
RES 10.7Kohm 1/4W 1% AXIAL

RES 10.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1072FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1072FSBSL-ND
Through Hole Resistors RNC60H1072FSBSL-ND
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1072FSBSL RNC60H1072FSBSL-ND
Product Name RES 10.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details