Vishay Intertechnology, Inc. MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK RNC60H1054FSB14

Description
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK - RNC60H1054FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK
RNC60H1054FSB14
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK RNC60H1054FSB14
MF,1/4W,1.05M ,1%,50PPM,S/.001%,BU LK

MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1054FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1054FSB14-ND
Through Hole Resistors RNC60H1054FSB14-ND
1.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1054FSB14 RNC60H1054FSB14-ND
Product Name MF,1/4W,1.05M ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers