Vishay Intertechnology, Inc. RES 105K OHM 1/4W .1% AXIAL RNC60H1053BSRSL

Description
RES 105Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/4W .1% AXIAL - RNC60H1053BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/4W .1% AXIAL
RNC60H1053BSRSL
RES 105K OHM 1/4W .1% AXIAL RNC60H1053BSRSL
RES 105Kohm 1/4W .1% AXIAL

RES 105Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1053BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1053BSRSL-ND
Through Hole Resistors RNC60H1053BSRSL-ND
105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1053BSRSL RNC60H1053BSRSL-ND
Product Name RES 105K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details