Vishay Intertechnology, Inc. RES 105K OHM 1/4W .1% AXIAL RNC60H1053BSBSL

Description
RES 105Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/4W .1% AXIAL - RNC60H1053BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/4W .1% AXIAL
RNC60H1053BSBSL
RES 105K OHM 1/4W .1% AXIAL RNC60H1053BSBSL
RES 105Kohm 1/4W .1% AXIAL

RES 105Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1053BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1053BSBSL-ND
Through Hole Resistors RNC60H1053BSBSL-ND
105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1053BSBSL RNC60H1053BSBSL-ND
Product Name RES 105K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details