Vishay Intertechnology, Inc. MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK RNC60H1052DSB14

Description
MF,1/4W,10.5K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,10.5K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK - RNC60H1052DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK
RNC60H1052DSB14
MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK RNC60H1052DSB14
MF,1/4W,10.5K,.5%,50 PPM,S/.001%,BULK

MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1052DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1052DSB14-ND
Through Hole Resistors RNC60H1052DSB14-ND
10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1052DSB14 RNC60H1052DSB14-ND
Product Name MF,1/4W,10.5K,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details