Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W .1% AXIAL RNC60H1051BSBSL

Description
RES 1.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W .1% AXIAL - RNC60H1051BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W .1% AXIAL
RNC60H1051BSBSL
RES 1.05K OHM 1/4W .1% AXIAL RNC60H1051BSBSL
RES 1.05Kohm 1/4W .1% AXIAL

RES 1.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1051BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1051BSBSL-ND
Through Hole Resistors RNC60H1051BSBSL-ND
1.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1051BSBSL RNC60H1051BSBSL-ND
Product Name RES 1.05K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details