Vishay Intertechnology, Inc. RES 105 OHM 1/4W 1% AXIAL RNC60H1050FSRSL

Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W 1% AXIAL - RNC60H1050FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W 1% AXIAL
RNC60H1050FSRSL
RES 105 OHM 1/4W 1% AXIAL RNC60H1050FSRSL
RES 105ohm 1/4W 1% AXIAL

RES 105ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1050FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1050FSRSL-ND
Through Hole Resistors RNC60H1050FSRSL-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1050FSRSL RNC60H1050FSRSL-ND
Product Name RES 105 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details