Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1042BSRE6

Description
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1042BSRE6-ND
Through Hole Resistors RNC60H1042BSRE6-ND
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.4K OHM 1/4W .1% AXIAL - RNC60H1042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/4W .1% AXIAL
RNC60H1042BSRE6
RES 10.4K OHM 1/4W .1% AXIAL RNC60H1042BSRE6
RES 10.4Kohm 1/4W .1% AXIAL

RES 10.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1042BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1042BSRE6
Through Hole Resistors RNC60H1042BSRE6
RES 10.4K OHM 1/4W .1% AXIAL

RES 10.4K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1042BSRE6-ND RNC60H1042BSRE6 RNC60H1042BSRE6
Product Name Through Hole Resistors RES 10.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers