Vishay Intertechnology, Inc. RES 102K OHM 1/4W .5% AXIAL RNC60H1023DSBSL

Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .5% AXIAL - RNC60H1023DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .5% AXIAL
RNC60H1023DSBSL
RES 102K OHM 1/4W .5% AXIAL RNC60H1023DSBSL
RES 102Kohm 1/4W .5% AXIAL

RES 102Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1023DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1023DSBSL-ND
Through Hole Resistors RNC60H1023DSBSL-ND
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1023DSBSL RNC60H1023DSBSL-ND
Product Name RES 102K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers