Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1022BPRE8

Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1022BPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1022BPRE8TR-ND
Through Hole Resistors 541-RNC60H1022BPRE8TR-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60H1022BPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60H1022BPRE8
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H1022BPRE8
Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H1022BPRE8TR-ND RNC60H1022BPRE8
Product Name Through Hole Resistors Res Metal Film 10.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers