Vishay Precision Group RES 102 OHM 1/4W .1% AXIAL RNC60H1020BSRE6

Description
RES 102ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/4W .1% AXIAL - RNC60H1020BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/4W .1% AXIAL
RNC60H1020BSRE6
RES 102 OHM 1/4W .1% AXIAL RNC60H1020BSRE6
RES 102ohm 1/4W .1% AXIAL

RES 102ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1020BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1020BSRE6-ND
Through Hole Resistors RNC60H1020BSRE6-ND
102 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H1020BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1020BSRE6
Through Hole Resistors RNC60H1020BSRE6
RES 102 OHM 1/4W .1% AXIAL

RES 102 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1020BSRE6 RNC60H1020BSRE6-ND RNC60H1020BSRE6
Product Name RES 102 OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details