Vishay Intertechnology, Inc. RES 102 OHM 1/4W .1% AXIAL RNC60H1020BSB14

Description
RES 102ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/4W .1% AXIAL - RNC60H1020BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/4W .1% AXIAL
RNC60H1020BSB14
RES 102 OHM 1/4W .1% AXIAL RNC60H1020BSB14
RES 102ohm 1/4W .1% AXIAL

RES 102ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1020BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1020BSB14-ND
Through Hole Resistors RNC60H1020BSB14-ND
102 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1020BSB14 RNC60H1020BSB14-ND
Product Name RES 102 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers