Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1010DRB14

Description
101 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
101 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1010DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1010DRB14-ND
Through Hole Resistors RNC60H1010DRB14-ND
101 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

101 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H1010DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H1010DRB14
Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H1010DRB14
Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1010DRB14-ND RNC60H1010DRB14
Product Name Through Hole Resistors Res Metal Film 101 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 101 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details