Vishay Intertechnology, Inc. RES 1M OHM 1/4W 1% AXIAL RNC60H1004FRB14

Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W 1% AXIAL - RNC60H1004FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 1% AXIAL
RNC60H1004FRB14
RES 1M OHM 1/4W 1% AXIAL RNC60H1004FRB14
RES 1Mohm 1/4W 1% AXIAL

RES 1Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1004FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1004FRB14-ND
Through Hole Resistors RNC60H1004FRB14-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1004FRB14 RNC60H1004FRB14-ND
Product Name RES 1M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details