Vishay Intertechnology, Inc. RES 100K OHM 1/4W 1% AXIAL RNC60H1003FSBSL

Description
RES 100Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 1% AXIAL - RNC60H1003FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 1% AXIAL
RNC60H1003FSBSL
RES 100K OHM 1/4W 1% AXIAL RNC60H1003FSBSL
RES 100Kohm 1/4W 1% AXIAL

RES 100Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1003FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1003FSBSL-ND
Through Hole Resistors RNC60H1003FSBSL-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1003FSBSL RNC60H1003FSBSL-ND
Product Name RES 100K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers