Vishay Intertechnology, Inc. RES 100K OHM 1/4W .5% AXIAL RNC60H1003DSRSL

Description
RES 100Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .5% AXIAL - RNC60H1003DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .5% AXIAL
RNC60H1003DSRSL
RES 100K OHM 1/4W .5% AXIAL RNC60H1003DSRSL
RES 100Kohm 1/4W .5% AXIAL

RES 100Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1003DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1003DSRSL-ND
Through Hole Resistors RNC60H1003DSRSL-ND
100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1003DSRSL RNC60H1003DSRSL-ND
Product Name RES 100K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details