Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1002FSB14

Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1002FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1002FSB14-ND
Through Hole Resistors RNC60H1002FSB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,10K ,1%,50PPM,S/.001%,BULK - RNC60H1002FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10K ,1%,50PPM,S/.001%,BULK
RNC60H1002FSB14
MF,1/4W,10K ,1%,50PPM,S/.001%,BULK RNC60H1002FSB14
MF,1/4W,10K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,10K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201082
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201082
RNC Series Metal Film Resistors, -65 to +175°C Operating Temperature, Axial Leaded Terminal Meets requirements of MIL-PRF-55182 Very low noise Verified failure rate 100% stabilization and screening tests Controlled temperature coefficient Excellent high frequency performance Epoxy coating provides superior moisture protection Standard le Features Meets Requirements of MIL-PRF-55182 Very Low Noise Verified Failure Rate (Contact Factory for Current Level) 100% Stabilization and Screening Tests. Group A Testing, if Desired, to Specified Requirements Controlled Temperature Coefficient Excellent High Frequency Performance Epoxy Coating Provides Superior Moisture Protection Standard Lead on RNC Product Is Solderable and Weldable Traceability of Materials and Processing Monthly Acceptance Testing

RNC Series Metal Film Resistors, -65 to +175°C Operating Temperature, Axial Leaded Terminal

  • Meets requirements of MIL-PRF-55182
  • Very low noise
  • Verified failure rate
  • 100% stabilization and screening tests
  • Controlled temperature coefficient
  • Excellent high frequency performance
  • Epoxy coating provides superior moisture protection
  • Standard le
    Features
  • Meets Requirements of MIL-PRF-55182
  • Very Low Noise
  • Verified Failure Rate (Contact Factory for Current Level)
  • 100% Stabilization and Screening Tests. Group A Testing, if Desired, to Specified Requirements
  • Controlled Temperature Coefficient
  • Excellent High Frequency Performance
  • Epoxy Coating Provides Superior Moisture Protection
  • Standard Lead on RNC Product Is Solderable and Weldable
  • Traceability of Materials and Processing
  • Monthly Acceptance Testing
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RNC60H1002FSB14-ND RNC60H1002FSB14 70201082
Product Name Through Hole Resistors MF,1/4W,10K ,1%,50PPM,S/.001%,BULK Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers