Vishay Precision Group Through Hole Resistors RNC60H1002FMB14

Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1002FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1002FMB14-ND
Through Hole Resistors RNC60H1002FMB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H1002FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H1002FMB14
Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H1002FMB14
Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 10N9800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
10N9800
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 10N9800
Resistor,Metal Film,10KOhms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,10KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1002FMB14-ND RNC60H1002FMB14 10N9800
Product Name Through Hole Resistors Res Metal Film 10K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details