Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1002BSRE7

Description
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1002BSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1002BSRE7
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1002BSRE7
Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H1002BSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1002BSRE7TR-ND
Through Hole Resistors 541-RNC60H1002BSRE7TR-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1002BSRE7 541-RNC60H1002BSRE7TR-ND
Product Name Res Metal Film 10K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details