Vishay Precision Group Through Hole Resistors RNC60H1002BSB14

Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1002BSB14-ND
Through Hole Resistors RNC60H1002BSB14-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,10K ,.1%,50PPM,S/.001%,BULK - RNC60H1002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10K ,.1%,50PPM,S/.001%,BULK
RNC60H1002BSB14
MF,1/4W,10K ,.1%,50PPM,S/.001%,BULK RNC60H1002BSB14
MF,1/4W,10K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,10K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Rohs Compliant Vishay - 50B2534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Rohs Compliant Vishay
50B2534
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Rohs Compliant Vishay 50B2534
Resistor,Metal Film,10KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle RoHS Compliant: No

Resistor,Metal Film,10KOhms,250WV,.1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1002BSB14-ND RNC60H1002BSB14 50B2534
Product Name Through Hole Resistors MF,1/4W,10K ,.1%,50PPM,S/.001%,BULK Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers