Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1000BSB14

Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1000BSB14-ND
Through Hole Resistors RNC60H1000BSB14-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,100,.1%,50PPM,S/.001%,BULK - RNC60H1000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,100,.1%,50PPM,S/.001%,BULK
RNC60H1000BSB14
MF,1/4W,100,.1%,50PPM,S/.001%,BULK RNC60H1000BSB14
MF,1/4W,100,.1%,50PP M,S/.001%,BULK

MF,1/4W,100,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1000BSB14-ND RNC60H1000BSB14
Product Name Through Hole Resistors MF,1/4W,100,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details