Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W 1% AXIAL RNC55K9532FPBSL

Description
RES 95.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W 1% AXIAL - RNC55K9532FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 1% AXIAL
RNC55K9532FPBSL
RES 95.3K OHM 1/8W 1% AXIAL RNC55K9532FPBSL
RES 95.3Kohm 1/8W 1% AXIAL

RES 95.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K9532FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K9532FPBSL-ND
Through Hole Resistors RNC55K9532FPBSL-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K9532FPBSL RNC55K9532FPBSL-ND
Product Name RES 95.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers