Vishay Intertechnology, Inc. RES 931K OHM 1/8W 1% AXIAL RNC55K9313FMRSL

Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 1% AXIAL - RNC55K9313FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 1% AXIAL
RNC55K9313FMRSL
RES 931K OHM 1/8W 1% AXIAL RNC55K9313FMRSL
RES 931Kohm 1/8W 1% AXIAL

RES 931Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K9313FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K9313FMRSL-ND
Through Hole Resistors RNC55K9313FMRSL-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K9313FMRSL RNC55K9313FMRSL-ND
Product Name RES 931K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details