Vishay Intertechnology, Inc. RES 931 OHM 1/8W 1% AXIAL RNC55K9310FRB14

Description
RES 931ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/8W 1% AXIAL - RNC55K9310FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/8W 1% AXIAL
RNC55K9310FRB14
RES 931 OHM 1/8W 1% AXIAL RNC55K9310FRB14
RES 931ohm 1/8W 1% AXIAL

RES 931ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K9310FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K9310FRB14-ND
Through Hole Resistors RNC55K9310FRB14-ND
931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K9310FRB14 RNC55K9310FRB14-ND
Product Name RES 931 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details