Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W 1% AXIAL RNC55K8661FSBSL

Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W 1% AXIAL - RNC55K8661FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% AXIAL
RNC55K8661FSBSL
RES 8.66K OHM 1/8W 1% AXIAL RNC55K8661FSBSL
RES 8.66Kohm 1/8W 1% AXIAL

RES 8.66Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55K8661FSBSL
Product Name RES 8.66K OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details