Vishay Intertechnology, Inc. Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC55K8660FMB14

Description
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNC55K8660FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNC55K8660FMB14
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC55K8660FMB14
Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55K8660FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K8660FMB14-ND
Through Hole Resistors RNC55K8660FMB14-ND
866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K8660FMB14 RNC55K8660FMB14-ND
Product Name Res Metal Film 866 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details