Vishay Intertechnology, Inc. RES 82.5 OHM 1/8W 1% AXIAL RNC55K82R5FSRSL

Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W 1% AXIAL - RNC55K82R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W 1% AXIAL
RNC55K82R5FSRSL
RES 82.5 OHM 1/8W 1% AXIAL RNC55K82R5FSRSL
RES 82.5ohm 1/8W 1% AXIAL

RES 82.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K82R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K82R5FSRSL-ND
Through Hole Resistors RNC55K82R5FSRSL-ND
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K82R5FSRSL RNC55K82R5FSRSL-ND
Product Name RES 82.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers