Vishay Intertechnology, Inc. Through Hole Resistors RNC55K8251FPRSL

Description
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55K8251FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K8251FPRSL-ND
Through Hole Resistors RNC55K8251FPRSL-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.25K OHM 1/8W 1% AXIAL - RNC55K8251FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 1% AXIAL
RNC55K8251FPRSL
RES 8.25K OHM 1/8W 1% AXIAL RNC55K8251FPRSL
RES 8.25Kohm 1/8W 1% AXIAL

RES 8.25Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55K8251FPRSL-ND RNC55K8251FPRSL
Product Name Through Hole Resistors RES 8.25K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details