Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W 1% AXIAL RNC55K7872FMBSL

Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W 1% AXIAL - RNC55K7872FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W 1% AXIAL
RNC55K7872FMBSL
RES 78.7K OHM 1/8W 1% AXIAL RNC55K7872FMBSL
RES 78.7Kohm 1/8W 1% AXIAL

RES 78.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7872FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7872FMBSL-ND
Through Hole Resistors RNC55K7872FMBSL-ND
78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7872FMBSL RNC55K7872FMBSL-ND
Product Name RES 78.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details