Vishay Intertechnology, Inc. RES 76.8 OHM 1/8W 1% AXIAL RNC55K76R8FSB14

Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/8W 1% AXIAL - RNC55K76R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/8W 1% AXIAL
RNC55K76R8FSB14
RES 76.8 OHM 1/8W 1% AXIAL RNC55K76R8FSB14
RES 76.8ohm 1/8W 1% AXIAL

RES 76.8ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55K76R8FSB14
Product Name RES 76.8 OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details