Vishay Intertechnology, Inc. RES 7.68K OHM 1/8W 1% AXIAL RNC55K7681FRBSL

Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/8W 1% AXIAL - RNC55K7681FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 1% AXIAL
RNC55K7681FRBSL
RES 7.68K OHM 1/8W 1% AXIAL RNC55K7681FRBSL
RES 7.68Kohm 1/8W 1% AXIAL

RES 7.68Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7681FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7681FRBSL-ND
Through Hole Resistors RNC55K7681FRBSL-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7681FRBSL RNC55K7681FRBSL-ND
Product Name RES 7.68K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details