Vishay Intertechnology, Inc. RES 75K OHM 1/8W 1% AXIAL RNC55K7502FSRSL

Description
RES 75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 1% AXIAL - RNC55K7502FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 1% AXIAL
RNC55K7502FSRSL
RES 75K OHM 1/8W 1% AXIAL RNC55K7502FSRSL
RES 75Kohm 1/8W 1% AXIAL

RES 75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7502FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7502FSRSL-ND
Through Hole Resistors RNC55K7502FSRSL-ND
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7502FSRSL RNC55K7502FSRSL-ND
Product Name RES 75K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details