Vishay Intertechnology, Inc. RES 7.5K OHM 1/8W 1% AXIAL RNC55K7501FMRSL

Description
RES 7.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/8W 1% AXIAL - RNC55K7501FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W 1% AXIAL
RNC55K7501FMRSL
RES 7.5K OHM 1/8W 1% AXIAL RNC55K7501FMRSL
RES 7.5Kohm 1/8W 1% AXIAL

RES 7.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7501FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7501FMRSL-ND
Through Hole Resistors RNC55K7501FMRSL-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7501FMRSL RNC55K7501FMRSL-ND
Product Name RES 7.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details