Vishay Intertechnology, Inc. RES 71.5K OHM 1/8W 1% AXIAL RNC55K7152FSRSL

Description
RES 71.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/8W 1% AXIAL - RNC55K7152FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/8W 1% AXIAL
RNC55K7152FSRSL
RES 71.5K OHM 1/8W 1% AXIAL RNC55K7152FSRSL
RES 71.5Kohm 1/8W 1% AXIAL

RES 71.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7152FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7152FSRSL-ND
Through Hole Resistors RNC55K7152FSRSL-ND
71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7152FSRSL RNC55K7152FSRSL-ND
Product Name RES 71.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details