Vishay Intertechnology, Inc. RES 7.15K OHM 1/8W 1% AXIAL RNC55K7151FSB14

Description
RES 7.15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/8W 1% AXIAL - RNC55K7151FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/8W 1% AXIAL
RNC55K7151FSB14
RES 7.15K OHM 1/8W 1% AXIAL RNC55K7151FSB14
RES 7.15Kohm 1/8W 1% AXIAL

RES 7.15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K7151FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K7151FSB14-ND
Through Hole Resistors RNC55K7151FSB14-ND
7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K7151FSB14 RNC55K7151FSB14-ND
Product Name RES 7.15K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details