7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 7.15K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC55K7151FPRE5TR-ND | RNC55K7151FPRE5 |
| Product Name | Through Hole Resistors | Res Metal Film 7.15K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 to 0.1000 +/- % |