Vishay Intertechnology, Inc. RES 6.98K OHM 1/8W 1% AXIAL RNC55K6981FRBSL

Description
RES 6.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/8W 1% AXIAL - RNC55K6981FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W 1% AXIAL
RNC55K6981FRBSL
RES 6.98K OHM 1/8W 1% AXIAL RNC55K6981FRBSL
RES 6.98Kohm 1/8W 1% AXIAL

RES 6.98Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K6981FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K6981FRBSL-ND
Through Hole Resistors RNC55K6981FRBSL-ND
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K6981FRBSL RNC55K6981FRBSL-ND
Product Name RES 6.98K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details