Vishay Intertechnology, Inc. RES 68K OHM 1/8W 1% AXIAL RNC55K6802FSR36

Description
RES 68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/8W 1% AXIAL - RNC55K6802FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/8W 1% AXIAL
RNC55K6802FSR36
RES 68K OHM 1/8W 1% AXIAL RNC55K6802FSR36
RES 68Kohm 1/8W 1% AXIAL

RES 68Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K6802FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K6802FSR36-ND
Through Hole Resistors RNC55K6802FSR36-ND
68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K6802FSR36 RNC55K6802FSR36-ND
Product Name RES 68K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details