Vishay Intertechnology, Inc. Through Hole Resistors RNC55K6651FPBSL

Description
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55K6651FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K6651FPBSL-ND
Through Hole Resistors RNC55K6651FPBSL-ND
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65K OHM 1/8W 1% AXIAL - RNC55K6651FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W 1% AXIAL
RNC55K6651FPBSL
RES 6.65K OHM 1/8W 1% AXIAL RNC55K6651FPBSL
RES 6.65Kohm 1/8W 1% AXIAL

RES 6.65Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55K6651FPBSL-ND RNC55K6651FPBSL
Product Name Through Hole Resistors RES 6.65K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers