Vishay Intertechnology, Inc. RES 63.4K OHM 1/8W 1% AXIAL RNC55K6342FRRSL

Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W 1% AXIAL - RNC55K6342FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W 1% AXIAL
RNC55K6342FRRSL
RES 63.4K OHM 1/8W 1% AXIAL RNC55K6342FRRSL
RES 63.4Kohm 1/8W 1% AXIAL

RES 63.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K6342FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K6342FRRSL-ND
Through Hole Resistors RNC55K6342FRRSL-ND
63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K6342FRRSL RNC55K6342FRRSL-ND
Product Name RES 63.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details