Vishay Intertechnology, Inc. RES 60.4K OHM 1/8W 1% AXIAL RNC55K6042FMRSL

Description
RES 60.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W 1% AXIAL - RNC55K6042FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 1% AXIAL
RNC55K6042FMRSL
RES 60.4K OHM 1/8W 1% AXIAL RNC55K6042FMRSL
RES 60.4Kohm 1/8W 1% AXIAL

RES 60.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K6042FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K6042FMRSL-ND
Through Hole Resistors RNC55K6042FMRSL-ND
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K6042FMRSL RNC55K6042FMRSL-ND
Product Name RES 60.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details