Vishay Intertechnology, Inc. RES 5.11K OHM 1/8W 1% AXIAL RNC55K5111FSRSL

Description
RES 5.11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W 1% AXIAL - RNC55K5111FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W 1% AXIAL
RNC55K5111FSRSL
RES 5.11K OHM 1/8W 1% AXIAL RNC55K5111FSRSL
RES 5.11Kohm 1/8W 1% AXIAL

RES 5.11Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K5111FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K5111FSRSL-ND
Through Hole Resistors RNC55K5111FSRSL-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K5111FSRSL RNC55K5111FSRSL-ND
Product Name RES 5.11K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details