Vishay Intertechnology, Inc. RES 5.1K OHM 1/8W 1% AXIAL RNC55K5101FMB14

Description
RES 5.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/8W 1% AXIAL - RNC55K5101FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/8W 1% AXIAL
RNC55K5101FMB14
RES 5.1K OHM 1/8W 1% AXIAL RNC55K5101FMB14
RES 5.1Kohm 1/8W 1% AXIAL

RES 5.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K5101FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K5101FMB14-ND
Through Hole Resistors RNC55K5101FMB14-ND
5.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K5101FMB14 RNC55K5101FMB14-ND
Product Name RES 5.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers