Vishay Intertechnology, Inc. RES 499 OHM 1/8W 1% AXIAL RNC55K4990FSBSL

Description
RES 499ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W 1% AXIAL - RNC55K4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W 1% AXIAL
RNC55K4990FSBSL
RES 499 OHM 1/8W 1% AXIAL RNC55K4990FSBSL
RES 499ohm 1/8W 1% AXIAL

RES 499ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K4990FSBSL-ND
Through Hole Resistors RNC55K4990FSBSL-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K4990FSBSL RNC55K4990FSBSL-ND
Product Name RES 499 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details