Vishay Intertechnology, Inc. RES 48.7K OHM 1/8W 1% AXIAL RNC55K4872FSBSL

Description
RES 48.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W 1% AXIAL - RNC55K4872FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W 1% AXIAL
RNC55K4872FSBSL
RES 48.7K OHM 1/8W 1% AXIAL RNC55K4872FSBSL
RES 48.7Kohm 1/8W 1% AXIAL

RES 48.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K4872FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K4872FSBSL-ND
Through Hole Resistors RNC55K4872FSBSL-ND
48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K4872FSBSL RNC55K4872FSBSL-ND
Product Name RES 48.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers