Vishay Intertechnology, Inc. RES 47.8 OHM 1/8W 1% AXIAL RNC55K47R8FSB14

Description
RES 47.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.8 OHM 1/8W 1% AXIAL - RNC55K47R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.8 OHM 1/8W 1% AXIAL
RNC55K47R8FSB14
RES 47.8 OHM 1/8W 1% AXIAL RNC55K47R8FSB14
RES 47.8ohm 1/8W 1% AXIAL

RES 47.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K47R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K47R8FSB14-ND
Through Hole Resistors RNC55K47R8FSB14-ND
47.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K47R8FSB14 RNC55K47R8FSB14-ND
Product Name RES 47.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.8 ohms 47.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers