Vishay Intertechnology, Inc. RES 45.3K OHM 1/8W 1% AXIAL RNC55K4532FMRSL

Description
RES 45.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W 1% AXIAL - RNC55K4532FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W 1% AXIAL
RNC55K4532FMRSL
RES 45.3K OHM 1/8W 1% AXIAL RNC55K4532FMRSL
RES 45.3Kohm 1/8W 1% AXIAL

RES 45.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K4532FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K4532FMRSL-ND
Through Hole Resistors RNC55K4532FMRSL-ND
45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K4532FMRSL RNC55K4532FMRSL-ND
Product Name RES 45.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers